STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6599ATDTR L6599ATDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018301-L6599ATDTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018301-L6599ATDTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6599ATDTR - 018301-L6599ATDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6599ATDTR
018301-L6599ATDTR
PMIC - PMIC - Power Supply Controllers, Monitors - L6599ATDTR 018301-L6599ATDTR
Manufacturer: STMicroelectronics Win Source Part Number: 018301-L6599ATDTR Packaging: Reel - TR Applications: Resonant Converter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 8.85 V to 16 V Operating Supply Current: 3.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018301-L6599ATDTR
Packaging: Reel - TR
Applications: Resonant Converter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 8.85 V to 16 V
Operating Supply Current: 3.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Controllers, Monitors - L6599ATDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6599ATDTR
Power Supply Controllers, Monitors L6599ATDTR
Power Supply Controller Resonant Converter Controller 16-SO

Power Supply Controller Resonant Converter Controller 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018301-L6599ATDTR L6599ATDTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6599ATDTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details