STMicroelectronics PMIC - PMIC - Power Supply Controllers, Monitors - L6599AFDTR L6599AFDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876576-L6599AFDTR Operating Temperature Range: -50°C ~ 125°C Features: Power Supply Controller Resonant Converter Controller 16-SO Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: L6599 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876576-L6599AFDTR Operating Temperature Range: -50°C ~ 125°C Features: Power Supply Controller Resonant Converter Controller 16-SO Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: L6599 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - L6599AFDTR - 876576-L6599AFDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - L6599AFDTR
876576-L6599AFDTR
PMIC - PMIC - Power Supply Controllers, Monitors - L6599AFDTR 876576-L6599AFDTR
Manufacturer: STMicroelectronics Win Source Part Number: 876576-L6599AFDTR Operating Temperature Range: -50°C ~ 125°C Features: Power Supply Controller Resonant Converter Controller 16-SO Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: L6599 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876576-L6599AFDTR
Operating Temperature Range: -50°C ~ 125°C
Features: Power Supply Controller Resonant Converter Controller 16-SO
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: L6599
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - L6599AFDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
L6599AFDTR
Power Supply Controllers, Monitors L6599AFDTR
Power Supply Controller Resonant Converter Controller 16-SO

Power Supply Controller Resonant Converter Controller 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 876576-L6599AFDTR L6599AFDTR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - L6599AFDTR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details
Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details