Manufacturer: STMicroelectronics
Win Source Part Number: 038505-L6598D
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SO
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
No: 988429
Operating Supply Voltage: 8 V ~ 16.6 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 10.7V
Duty Cycle: 50%
Frequency - Switching: 400kHz
Control Features: EN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038505-L6598D |
| Product Name | Integrated Circuits(ICs) |