STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - L6591TR L6591TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038578-L6591TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 14V Duty Cycle: 50% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.7 V to 22 V Alternative Parts (Cross-Reference): UC2842ADM; L6668; L6591TR; MAX17028GTJ+G1D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038578-L6591TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 14V Duty Cycle: 50% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.7 V to 22 V Alternative Parts (Cross-Reference): UC2842ADM; L6668; L6591TR; MAX17028GTJ+G1D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6591TR - 038578-L6591TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6591TR
038578-L6591TR
PMIC - PMIC - AC DC Converters, Offline Switchers - L6591TR 038578-L6591TR
Manufacturer: STMicroelectronics Win Source Part Number: 038578-L6591TR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 14V Duty Cycle: 50% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SO Supply Voltage - Operating: 8.7 V to 22 V Alternative Parts (Cross-Reference): UC2842ADM; L6668; L6591TR; MAX17028GTJ+G1D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038578-L6591TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 14V
Duty Cycle: 50%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting, Over Load
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 8.7 V to 22 V
Alternative Parts (Cross-Reference): UC2842ADM; L6668; L6591TR; MAX17028GTJ+G1D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - L6591TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6591TR
AC DC Converters, Offline Switches L6591TR
Converter Offline Half-Bridge Topology Up to 500kHz 16-SO

Converter Offline Half-Bridge Topology Up to 500kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6591TR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6591TR
PMIC - AC DC Converters, Offline Switchers L6591TR
IC OFFLINE SW HALF-BRIDGE 16SO

IC OFFLINE SW HALF-BRIDGE 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 038578-L6591TR L6591TR L6591TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6591TR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details