STMicroelectronics, Inc. Pwm Controller, 500Khz, 22V, Nsoic-16; Input Voltage Stmicroelectronics L6591

Description
PWM CONTROLLER, 500KHZ, 22V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, 22V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, 22V, Nsoic-16; Input Voltage Stmicroelectronics - 45AC7270 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, 22V, Nsoic-16; Input Voltage Stmicroelectronics
45AC7270
Pwm Controller, 500Khz, 22V, Nsoic-16; Input Voltage Stmicroelectronics 45AC7270
PWM CONTROLLER, 500KHZ, 22V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:-; MSL:-RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, 22V, NSOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9.2V; Supply Voltage Max:22V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7270
Product Name Pwm Controller, 500Khz, 22V, Nsoic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details
SMC-3 25A Smart Motor Controller - 150-C25NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 25 amps
View Details