STMicroelectronics, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - L6591 L6591

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194422-L6591 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194422-L6591 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6591 - 1194422-L6591 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6591
1194422-L6591
PMIC - PMIC - AC DC Converters, Offline Switchers - L6591 1194422-L6591
Manufacturer: STMicroelectronics Win Source Part Number: 1194422-L6591 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1194422-L6591
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
PMIC - AC DC Converters, Offline Switchers - L6591 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6591
PMIC - AC DC Converters, Offline Switchers L6591
IC OFFLINE SW HALF-BRIDGE 16SO

IC OFFLINE SW HALF-BRIDGE 16SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6591 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6591
AC DC Converters, Offline Switches L6591
Converter Offline Half-Bridge Topology Up to 500kHz 16-SO

Converter Offline Half-Bridge Topology Up to 500kHz 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1194422-L6591 L6591 L6591
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6591 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details