STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6590N L6590N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194421-L6590N Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: L6590 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 15W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194421-L6590N Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: L6590 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590N - 1194421-L6590N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590N
1194421-L6590N
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590N 1194421-L6590N
Manufacturer: STMicroelectronics Win Source Part Number: 1194421-L6590N Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: L6590 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 15W

Manufacturer: STMicroelectronics
Win Source Part Number: 1194421-L6590N
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 70%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 6.5V ~ 18V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: L6590
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 65kHz
Power (W): 15W

Buy Now
PMIC - AC DC Converters, Offline Switchers - L6590N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6590N
PMIC - AC DC Converters, Offline Switchers L6590N
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6590N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6590N
AC DC Converters, Offline Switches L6590N
Converter Offline Flyback Topology 65kHz 8-DIP

Converter Offline Flyback Topology 65kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1194421-L6590N L6590N L6590N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6590N PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - RMS to DC Converters - AD737AN - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details