STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED013TR L6590ED013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 205920-L6590ED013TR Packaging: Reel - TR Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-Mini DIP Supply Voltage - Operating: 6.5 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 205920-L6590ED013TR Packaging: Reel - TR Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-Mini DIP Supply Voltage - Operating: 6.5 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED013TR - 205920-L6590ED013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED013TR
205920-L6590ED013TR
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED013TR 205920-L6590ED013TR
Manufacturer: STMicroelectronics Win Source Part Number: 205920-L6590ED013TR Packaging: Reel - TR Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-Mini DIP Supply Voltage - Operating: 6.5 V to 18 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 205920-L6590ED013TR
Packaging: Reel - TR
Mounting: Through Hole
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 70%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-Mini DIP
Supply Voltage - Operating: 6.5 V to 18 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6590ED013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6590ED013TR
PMIC - AC DC Converters, Offline Switchers L6590ED013TR
IC OFFLINE SW FLYBACK 8MINIDIP

IC OFFLINE SW FLYBACK 8MINIDIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - L6590ED013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6590ED013TR
AC DC Converters, Offline Switches L6590ED013TR
Converter Offline Flyback Topology 65kHz 8-Mini DIP

Converter Offline Flyback Topology 65kHz 8-Mini DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 205920-L6590ED013TR L6590ED013TR L6590ED013TR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED013TR PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-Mini DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers