STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED L6590ED

Description
Manufacturer: STMicroelectronics Win Source Part Number: 811684-L6590ED Packaging: Tube Mounting Style: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Part Status: Obsolete (End Of Life) Supplier Device Package: 8-Mini DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Part Number Series: L6590 Voltage - Supply (Vcc/Vdd): 6.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 811684-L6590ED Packaging: Tube Mounting Style: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Part Status: Obsolete (End Of Life) Supplier Device Package: 8-Mini DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Part Number Series: L6590 Voltage - Supply (Vcc/Vdd): 6.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED - 811684-L6590ED - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED
811684-L6590ED
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED 811684-L6590ED
Manufacturer: STMicroelectronics Win Source Part Number: 811684-L6590ED Packaging: Tube Mounting Style: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Part Status: Obsolete (End Of Life) Supplier Device Package: 8-Mini DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Part Number Series: L6590 Voltage - Supply (Vcc/Vdd): 6.5V ~ 18V

Manufacturer: STMicroelectronics
Win Source Part Number: 811684-L6590ED
Packaging: Tube
Mounting Style: Through Hole
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 70%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-Mini DIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)
Part Number Series: L6590
Voltage - Supply (Vcc/Vdd): 6.5V ~ 18V

Buy Now
AC DC Converters, Offline Switches - L6590ED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6590ED
AC DC Converters, Offline Switches L6590ED
Converter Offline Flyback Topology 65kHz 8-Mini DIP

Converter Offline Flyback Topology 65kHz 8-Mini DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6590ED - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6590ED
PMIC - AC DC Converters, Offline Switchers L6590ED
IC OFFLINE SW FLYBACK 8MINIDIP

IC OFFLINE SW FLYBACK 8MINIDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 811684-L6590ED L6590ED L6590ED
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6590ED AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details