STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D L6590D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194420-L6590D Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 18V Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: L6590 Manufacturer Pack Quantity: 1,225 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 15W
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194420-L6590D Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 18V Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: L6590 Manufacturer Pack Quantity: 1,225 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D - 1194420-L6590D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D
1194420-L6590D
PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D 1194420-L6590D
Manufacturer: STMicroelectronics Win Source Part Number: 1194420-L6590D Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 14.5V Duty Cycle: 70% Fault Protection: Current Limiting, Over Temperature, Over Voltage Supply Voltage: 6.5V ~ 18V Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: L6590 Manufacturer Pack Quantity: 1,225 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 15W

Manufacturer: STMicroelectronics
Win Source Part Number: 1194420-L6590D
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 14.5V
Duty Cycle: 70%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supply Voltage: 6.5V ~ 18V
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Family Part Number: L6590
Manufacturer Pack Quantity: 1,225
MSL Level: 1 (Unlimited)
Switching Frequency: 65kHz
Power (W): 15W

Buy Now
AC DC Converters, Offline Switches - L6590D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6590D
AC DC Converters, Offline Switches L6590D
Converter Offline Flyback Topology 65kHz 16-SO

Converter Offline Flyback Topology 65kHz 16-SO

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6590D
PMIC - AC DC Converters, Offline Switchers L6590D
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1194420-L6590D L6590D L6590D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6590D AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QS03 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 26 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details