STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - L6585DETR L6585DETR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018298-L6585DETR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 58.4kHz to 62kHz Dimming: No Family Name: L6585DE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Supply Voltage - Operating: 11 V to 16 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): L6585DE; Introduction Date: November 27, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018298-L6585DETR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 58.4kHz to 62kHz Dimming: No Family Name: L6585DE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Supply Voltage - Operating: 11 V to 16 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): L6585DE; Introduction Date: November 27, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - L6585DETR
L6585DETR
PMIC - PMIC - Lighting, Ballast Controllers - L6585DETR L6585DETR
Manufacturer: STMicroelectronics Win Source Part Number: 018298-L6585DETR Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 58.4kHz to 62kHz Dimming: No Family Name: L6585DE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 20-SO Supply Voltage - Operating: 11 V to 16 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): L6585DE; Introduction Date: November 27, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 018298-L6585DETR
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 58.4kHz to 62kHz
Dimming: No
Family Name: L6585DE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-SO
Supply Voltage - Operating: 11 V to 16 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): L6585DE;
Introduction Date: November 27, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - L6585DETR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
L6585DETR
PMIC - Lighting, Ballast Controllers L6585DETR
IC PFC/BALLAST CNTRL 62KHZ 20SO

IC PFC/BALLAST CNTRL 62KHZ 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number L6585DETR L6585DETR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - L6585DETR PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Incandescent Beacon Alarm Relay - FB230A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details