The L6585DE is a combo IC integrating a transition mode PFC controller and a half-bridge ballast driver for electronic lighting applications. It is housed in a SO-20 package measuring 12.60 mm to 13.00 mm in length and 10.00 mm to 10.65 mm in width. The device operates with a supply voltage range of 11 V to 16 V and supports a maximum operating frequency of 250 kHz. It features programmable end-of-life detection, under-voltage lockout, over-voltage protection, choke saturation detection, and hard switching protection. The PFC section includes a THD optimizer and a multiplier for power factor correction, while the half-bridge drivers deliver 290 mA source and 480 mA sink current capability. An integrated bootstrap diode eliminates the need for an external component. The IC is designed for operation across a junction temperature range of -40 °C to 150 °C with a maximum thermal resistance of 120 °C/W.
Combo IC for PFC and half-bridge ballast control Product overview: L6585DE from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-L6585DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-L6585DE |
| Product Name | Power Management IC |
| Package Type | Other; SO |