Manufacturer: STMicroelectronics
Win Source Part Number: 037782-L6585D
Category: Integrated Circuits(ICs)
Family: PMIC - Lighting Ballast Controllers
Packaging: Reel(TR)
Type: PFC/Ballast Controller
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C
Package: 20-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package: 20-SO
Standard Package: 1
No: 844609
Frequency: 58.4kHz ~ 62kHz
Operating Supply Voltage: 11 V ~ 16 V
Current - Supply: 7mA
Dimming: No
Drawing Number: 497; 20SOIC-7.5; ; 20
Mfr Reel Diameter: 13" (330mm)
Mfr Reel Tape Material: *
Mfr Reel Tape Width: *
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037782-L6585D |
| Product Name | Integrated Circuits(ICs) |