STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - L6574D013TR L6574D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018297-L6574D013TR Packaging: Reel - TR Type: CFL/TL Controller Mounting: SMD (SMT) Frequency: 60kHz to 120kHz Dimming: Yes Family Name: L6574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 15.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): L6574; L6574D; Introduction Date: February 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018297-L6574D013TR Packaging: Reel - TR Type: CFL/TL Controller Mounting: SMD (SMT) Frequency: 60kHz to 120kHz Dimming: Yes Family Name: L6574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 15.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): L6574; L6574D; Introduction Date: February 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - L6574D013TR
L6574D013TR
PMIC - PMIC - Lighting, Ballast Controllers - L6574D013TR L6574D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 018297-L6574D013TR Packaging: Reel - TR Type: CFL/TL Controller Mounting: SMD (SMT) Frequency: 60kHz to 120kHz Dimming: Yes Family Name: L6574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 15.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): L6574; L6574D; Introduction Date: February 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018297-L6574D013TR
Packaging: Reel - TR
Type: CFL/TL Controller
Mounting: SMD (SMT)
Frequency: 60kHz to 120kHz
Dimming: Yes
Family Name: L6574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 10 V to 15.6 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): L6574; L6574D;
Introduction Date: February 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - L6574D013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
L6574D013TR
PMIC - Lighting, Ballast Controllers L6574D013TR
IC CFL/TL CNTRL 120KHZ 16SO

IC CFL/TL CNTRL 120KHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number L6574D013TR L6574D013TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - L6574D013TR PMIC - Lighting, Ballast Controllers
Controller Type CFL/TL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS126RC - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details