STMicroelectronics PMIC - PMIC - Lighting, Ballast Controllers - L6574D L6574D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038532-L6574D Packaging: Reel - TR Type: CFL/TL Controller Mounting: SMD (SMT) Frequency: 60kHz to 120kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 15.6 V Operating Supply Current: 2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038532-L6574D Packaging: Reel - TR Type: CFL/TL Controller Mounting: SMD (SMT) Frequency: 60kHz to 120kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 15.6 V Operating Supply Current: 2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - L6574D
L6574D
PMIC - PMIC - Lighting, Ballast Controllers - L6574D L6574D
Manufacturer: STMicroelectronics Win Source Part Number: 038532-L6574D Packaging: Reel - TR Type: CFL/TL Controller Mounting: SMD (SMT) Frequency: 60kHz to 120kHz Dimming: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10 V to 15.6 V Operating Supply Current: 2mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038532-L6574D
Packaging: Reel - TR
Type: CFL/TL Controller
Mounting: SMD (SMT)
Frequency: 60kHz to 120kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 10 V to 15.6 V
Operating Supply Current: 2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - L6574D - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
L6574D
PMIC - Lighting, Ballast Controllers L6574D
IC CFL/TL CNTRL 120KHZ 16SO

IC CFL/TL CNTRL 120KHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number L6574D L6574D
Product Name PMIC - PMIC - Lighting, Ballast Controllers - L6574D PMIC - Lighting, Ballast Controllers
Controller Type CFL/TL Controller
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details