Manufacturer: STMicroelectronics
Win Source Part Number: 037502-L6574
Category: Integrated Circuits(ICs)
Family: PMIC - Lighting Ballast Controllers
Packaging: Tube
Type: CFL/TL Controller
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 16-DIP (0.300" 7.62mm)
Manufacturer Device Package: 16-DIP
Standard Package: 25
Catalog: Lighting Ballast Controllers
No: 198463
Frequency: 60kHz ~ 120kHz
Operating Supply Voltage: 10 V ~ 15.6 V
Current - Supply: 2mA
Dimming: Yes
Drawing Number: *
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037502-L6574 |
| Product Name | Integrated Circuits(ICs) |