Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
High Voltage Half Bridge Driver with oscillator Product overview: L6571BD from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6571BD can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SO
Gate Drivers Hi-Volt Half Bridge
HALF BRIDGE+OSC+DDTIM, 6571, SOIC8; Driver Configuration:Half Bridge; Peak Output Current:270mA; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-18629-ND | 730-L6571BD | L6571BD | L6571BD | L6571BD | 50M3602 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Half Bridge+Osc+Ddtim, 6571, Soic8; Driver Configuration Stmicroelectronics |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 0.2700 amps | 0.2700 amps | 0.2700 amps | |||
| Supply Voltage | 10 to 16.6 volts | 12 volts | 10 to 16.6 volts | 16.6 to 10 volts | 10 to 16.6 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |