Manufacturer: STMicroelectronics
Win Source Part Number: 1194418-L6571BD
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 170mA, 270mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: L6571B
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 16.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194418-L6571BD |
| Product Name | Electronic Surplus - L6571BD |