STMicroelectronics Electronic Surplus - L6571A L6571A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194417-L6571A Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 170mA, 270mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-Mini DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Family Part Number: L6571A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 16.6V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194417-L6571A Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 170mA, 270mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-Mini DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Family Part Number: L6571A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 16.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L6571A - 1194417-L6571A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L6571A
1194417-L6571A
Electronic Surplus - L6571A 1194417-L6571A
Manufacturer: STMicroelectronics Win Source Part Number: 1194417-L6571A Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 170mA, 270mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-Mini DIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Family Part Number: L6571A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 16.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194417-L6571A
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 170mA, 270mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-Mini DIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Family Part Number: L6571A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 16.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194417-L6571A
Product Name Electronic Surplus - L6571A
Unlock Full Specs
to access all available technical data