Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1194416-L6569D013TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 10 V ~ 16.6 V
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 170mA, 270mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: L6569
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): IR2151S; IR2151STR; IR2151SPBF;
Introduction Date: June 19, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
High Voltage Half Bridge Driver with oscillator and Integrated Bootstrap Diode Product overview: L6569D013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6569D013TR can be used for catalog matching and distributor lookup.
IC DRVR HALF BRDG HV W/OSC 8SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Gate Drivers Hi-Volt Half Bridge
IC GATE DRVR HALF-BRIDGE 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | L6569D013TR-ND | 1194416-L6569D013TR | 730-L6569D013TR | 761-L6569D013TR | L6569D013TR | 38Y7880 | L6569D013TR | L6569D013TR |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - L6569D013TR | Gate Driver IC | IC DRVR HALF BRDG HV W/OSC 8SOIC | Gate Drivers | Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Stmicroelectronics | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||||
| Output Current | 0.2700 amps | 0.2700 amps | 0.2750 amps | 0.2700 amps | ||||
| Supply Voltage | 10 to 16.6 volts | 10 to 16.6 volts | 10 to 16.6 volts | 12 volts | 10 to 16.6 volts | 10 to 16.6 volts | 16.6 to 10 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SO | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC |