Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
High Voltage Half Bridge Driver with oscillator and Integrated Bootstrap Diode Product overview: L6569AD013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6569AD013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 098325-L6569AD013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 170mA, 270mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: L6569
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 16.6 V
Alternative Parts (Cross-Reference): IR2151STR; IR2151SPBF; IR2151S; IR2151STRPBF;
Introduction Date: June 19, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:270mA; Supply Voltage Min:10V; Supply Voltage Max:16.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Gate Drivers Hi-Volt Half Bridge
IC GATE DRVR HALF-BRIDGE 8SO
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-5359-2-ND | 730-L6569AD013TR | 098325-L6569AD013TR | 07AH6693 | L6569AD013TR | L6569AD013TR | L6569AD013TR |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - L6569AD013TR | Mosfet Driver, -40 To 125Deg C; Driver Configuration Stmicroelectronics | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 0.2700 amps | 0.2700 amps | 0.2700 amps | 0.2700 amps | |||
| Supply Voltage | 10 to 16.6 volts | 10 to 16.6 volts | 10 to 16.6 volts | 10 to 16.6 volts | 16.6 to 10 volts | 10 to 16.6 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |