2-Ch High Voltage Half Bridge Gate Driver, 200kHz, DIP Product overview: L6569A from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 200kHz, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L6569A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038411-L6569A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 170mA, 270mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 16.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC RC Input Circuit 8-Mini DIP
IC GATE DRVR HALF-BRIDG 8MINIDIP
Half-Bridge Gate Driver IC RC Input Circuit 8-Mini DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L6569A | 038411-L6569A | 497-3654-ND | L6569A | L6569A |
| Product Name | 200kHz DIP Gate Driver IC | PMIC - PMIC - Gate Drivers - L6569A | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 12 volts | 10 to 16.6 volts | 10 to 16.6 volts | 16.6 to 10 volts | 10 to 16.6 volts |
| Package Type | DIP | 8-SO | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver |