Manufacturer: STMicroelectronics
Win Source Part Number: 037807-L6569
Category: Integrated Circuits(ICs)
Family: PMIC - Gate Drivers
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-Mini DIP
Standard Package: 50
Catalog: Half Bridge
No: 546215
Operating Supply Voltage: 10 V ~ 16.6 V
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Current - Peak Output (Source Sink): 170mA 270mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037807-L6569 |
| Product Name | Integrated Circuits(ICs) |