Manufacturer: STMicroelectronics
Win Source Part Number: 091588-L6566BTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 75%
Frequency - Switching: 10kHz to 300kHz
Fault Protection: Current Limiting, Over Load
Control Features: Soft Start
Family Name: L6566B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 8 V to 23 V
Alternative Parts (Cross-Reference): UC3851L; UC2840J; UC3840J; UC2548L;
Introduction Date: August 20, 2007
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 10kHz ~ 300kHz 16-SO
IC OFFLINE SWITCH FLYBACK 16SO
10kHz~300kHz 8V~23V SOIC-16 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 091588-L6566BTR | L6566BTR | L6566BTR | L6566BTR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BTR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; 16-SO | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC |