STMicroelectronics, Inc. Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics L6566BTR

Description
PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics - 45AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics
45AC7269
Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics 45AC7269
PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7269
Product Name Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details