STMicroelectronics, Inc. Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics L6566BHTR

Description
PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics - 45AC7268 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics
45AC7268
Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics 45AC7268
PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 23V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:300kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7268
Product Name Pwm Controller, 300Khz, 23V, Soic-16; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details
Solid State Controller - 150-C43FHD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 43 amps
View Details