STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BHTR L6566BHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194415-L6566BHTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz ~ 300kHz Fault Protection: Current Limiting, Over Load Control Features: Soft Start Supply Voltage: 8 V ~ 23 V Family Name: L6566BH Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CS51024EDR16; CS51024ED16; CS51023ED16; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194415-L6566BHTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz ~ 300kHz Fault Protection: Current Limiting, Over Load Control Features: Soft Start Supply Voltage: 8 V ~ 23 V Family Name: L6566BH Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CS51024EDR16; CS51024ED16; CS51023ED16; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BHTR - 1194415-L6566BHTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BHTR
1194415-L6566BHTR
PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BHTR 1194415-L6566BHTR
Manufacturer: STMicroelectronics Win Source Part Number: 1194415-L6566BHTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz ~ 300kHz Fault Protection: Current Limiting, Over Load Control Features: Soft Start Supply Voltage: 8 V ~ 23 V Family Name: L6566BH Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CS51024EDR16; CS51024ED16; CS51023ED16; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194415-L6566BHTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 75%
Frequency - Switching: 10kHz ~ 300kHz
Fault Protection: Current Limiting, Over Load
Control Features: Soft Start
Supply Voltage: 8 V ~ 23 V
Family Name: L6566BH
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): CS51024EDR16; CS51024ED16; CS51023ED16;
Introduction Date: November 30, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - L6566BHTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
L6566BHTR
AC DC Converters, Offline Switches L6566BHTR
Converter Offline Flyback Topology 10kHz ~ 300kHz 16-SO

Converter Offline Flyback Topology 10kHz ~ 300kHz 16-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - L6566BHTR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
L6566BHTR
PMIC - AC DC Converters, Offline Switchers L6566BHTR
IC OFFLINE SWITCH FLYBACK 16SO

IC OFFLINE SWITCH FLYBACK 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1194415-L6566BHTR L6566BHTR L6566BHTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - L6566BHTR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details