Current Mode PWM Controller, 800mA, 16-Pin SOIC, 8-23V Product overview: L6566BHTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA, 23V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 800mA, 23V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-L6566BHTR can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 16SO
Switching Controllers MULTIMODE CONTROLLER SMPS 8V 3 mA
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-L6566BHTR | L6566BHTR | L6566BHTR |
| Product Name | 800mA 23V SOIC Power Management IC | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; SO N | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| IOUT | 800 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |