STMicroelectronics, Inc. Pwm Ctrl, -25 To 125Deg C; Input Voltage Stmicroelectronics L6566B

Description
PWM CTRL, -25 TO 125DEG C; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:10.6V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:-; Operating Temperature Min:-25°C RoHS Compliant: Yes
Description
PWM CTRL, -25 TO 125DEG C; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:10.6V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:-; Operating Temperature Min:-25°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, -25 To 125Deg C; Input Voltage Stmicroelectronics - 86W0514 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, -25 To 125Deg C; Input Voltage Stmicroelectronics
86W0514
Pwm Ctrl, -25 To 125Deg C; Input Voltage Stmicroelectronics 86W0514
PWM CTRL, -25 TO 125DEG C; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:10.6V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:-; Operating Temperature Min:-25°C RoHS Compliant: Yes

PWM CTRL, -25 TO 125DEG C; Input Voltage:-; Output Voltage:5V; Output Current:-; Supply Voltage Min:10.6V; Supply Voltage Max:23V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:-; Operating Temperature Min:-25°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 86W0514
Product Name Pwm Ctrl, -25 To 125Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Networkable Servo Controller for Stick-Slip Piezo Motors - E-871 - PI (Physik Instrumente) L.P.
Specs
Setup Computer
Servo Feedback Sine / Cosine
Configuration Stand Alone
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details