STMicroelectronics, Inc. Integrated Circuits(ICs) L6566B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091587-L6566B Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 8 V ~ 23 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz ~ 300kHz Fault Protection: Current Limiting Over Load Control Features: Soft Start Family Name: L6566B Alternative Parts (Cross-Reference): UC2548L; 5962-8990503EA ; UC1548J; UC1548N; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Imaging, Video & Vision
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091587-L6566B Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 8 V ~ 23 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz ~ 300kHz Fault Protection: Current Limiting Over Load Control Features: Soft Start Family Name: L6566B Alternative Parts (Cross-Reference): UC2548L; 5962-8990503EA ; UC1548J; UC1548N; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Imaging, Video & Vision
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 091587-L6566B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091587-L6566B
Integrated Circuits(ICs) 091587-L6566B
Manufacturer: STMicroelectronics Win Source Part Number: 091587-L6566B Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 8 V ~ 23 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14V Duty Cycle: 75% Frequency - Switching: 10kHz ~ 300kHz Fault Protection: Current Limiting Over Load Control Features: Soft Start Family Name: L6566B Alternative Parts (Cross-Reference): UC2548L; 5962-8990503EA ; UC1548J; UC1548N; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Imaging, Video & Vision

Manufacturer: STMicroelectronics
Win Source Part Number: 091587-L6566B
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SO
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Operating Supply Voltage: 8 V ~ 23 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 75%
Frequency - Switching: 10kHz ~ 300kHz
Fault Protection: Current Limiting Over Load
Control Features: Soft Start
Family Name: L6566B
Alternative Parts (Cross-Reference): UC2548L; 5962-8990503EA ; UC1548J; UC1548N;
Introduction Date: August 20, 2007
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Imaging, Video & Vision

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 091587-L6566B
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data