Manufacturer: STMicroelectronics
Win Source Part Number: 037523-L6566A
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SO
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
No: 349571
Operating Supply Voltage: 8 V ~ 23 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14V
Duty Cycle: 70%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting Over Load
Control Features: Frequency Control Soft Start
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037523-L6566A |
| Product Name | Integrated Circuits(ICs) |