Manufacturer: STMicroelectronics
Win Source Part Number: 038686-L6565N
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-DIP
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
No: 294569
Operating Supply Voltage: 10.3 V ~ 18 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13.5V
Fault Protection: Current Limiting
Family Name: L6565
Alternative Parts (Cross-Reference): NCP1002PG; NCP1000PG; NCP1203P100G;
Introduction Date: January 24, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038686-L6565N |
| Product Name | Integrated Circuits(ICs) |