STMicroelectronics, Inc. Quasi-Resonant Smps Controller, Soic-8; Input Voltage Stmicroelectronics L6565DTR

Description
QUASI-RESONANT SMPS CONTROLLER, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
QUASI-RESONANT SMPS CONTROLLER, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quasi-Resonant Smps Controller, Soic-8; Input Voltage Stmicroelectronics - 45AC7267 - Newark, An Avnet Company
Chicago, IL, United States
Quasi-Resonant Smps Controller, Soic-8; Input Voltage Stmicroelectronics
45AC7267
Quasi-Resonant Smps Controller, Soic-8; Input Voltage Stmicroelectronics 45AC7267
QUASI-RESONANT SMPS CONTROLLER, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

QUASI-RESONANT SMPS CONTROLLER, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:400mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45AC7267
Product Name Quasi-Resonant Smps Controller, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details