STMicroelectronics, Inc. Pwm Controller, 12V, Soic-8; Input Voltage Stmicroelectronics L6565D

Description
PWM CONTROLLER, 12V, SOIC-8; Input Voltage:12V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 12V, SOIC-8; Input Voltage:12V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 12V, Soic-8; Input Voltage Stmicroelectronics - 25M9047 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 12V, Soic-8; Input Voltage Stmicroelectronics
25M9047
Pwm Controller, 12V, Soic-8; Input Voltage Stmicroelectronics 25M9047
PWM CONTROLLER, 12V, SOIC-8; Input Voltage:12V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CONTROLLER, 12V, SOIC-8; Input Voltage:12V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:10.3V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 25M9047
Product Name Pwm Controller, 12V, Soic-8; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details