STMicroelectronics, Inc. Integrated Circuits(ICs) L6565D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 093886-L6565D Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 100 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10.3 V ~ 18 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13.5V Fault Protection: Current Limiting Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 093886-L6565D Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 100 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10.3 V ~ 18 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13.5V Fault Protection: Current Limiting Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 093886-L6565D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
093886-L6565D
Integrated Circuits(ICs) 093886-L6565D
Manufacturer: STMicroelectronics Win Source Part Number: 093886-L6565D Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SO Standard Package: 100 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10.3 V ~ 18 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13.5V Fault Protection: Current Limiting Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics

Manufacturer: STMicroelectronics
Win Source Part Number: 093886-L6565D
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Standard Package: 100
Catalog: AC DC Converters Offline Switchers
Operating Supply Voltage: 10.3 V ~ 18 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13.5V
Fault Protection: Current Limiting
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 093886-L6565D
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data