Manufacturer: STMicroelectronics
Win Source Part Number: 018289-L6564TDTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 90μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-SSOP
Supply Voltage - Operating: 10.3 V to 22.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous (Transition) 10-SSOP
PFC IC Discontinuous (Transition) 10-SSOP
PFC IC Discontinuous (Transition) 10-SSOP
IC PFC CTRLR TRANSITION 10SSOP
PFC IC Discontinuous (Transition) 10-SSOP
IC PFC CTRLR TRANSITION 10SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 018289-L6564TDTR | 497-12830-6-ND | L6564TDTR | L6564TDTR | L6564TDTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6564TDTR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |