Manufacturer: STMicroelectronics
Win Source Part Number: 876574-L6564HTR
Operating Temperature Range: -25°C ~ 125°C
Features: PFC IC Discontinuous (Transition) - 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L6564
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13137-1, 497-13137-2, 497-13137-6
PFC IC Discontinuous (Transition) 14-SO
PFC IC Discontinuous (Transition) 14-SO
Power Factor Correction - PFC High Volt Start Up 700V PFC 100uA 6mA
IC PFC CTRLR TRANSITION 14SO
IC PFC CTRLR TRANSITION 14SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 876574-L6564HTR | 497-13137-2-ND | L6564HTR | L6564HTR | L6564HTR | L6564HTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6564HTR | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |