The L6564D is a current mode Power Factor Correction (PFC) controller designed to operate in transition mode, housed in a compact 10-pin SSOP package. It features a highly linear multiplier and a proprietary correction circuit that minimizes crossover distortion, ensuring low total harmonic distortion (THD) across a wide load range. The device includes an accurate internal voltage reference with a tolerance of 1% at 25 °C, and employs voltage feed-forward for improved line transient response during both drops and surges. Key protective features include adjustable output overvoltage protection, feedback loop failure protection, brownout detection, and inductor saturation protection. The totem-pole output stage can drive high power MOSFETs or IGBTs with a sourcing capability of 600 mA and sinking capability of 800 mA. This makes the L6564D suitable for switch-mode power supplies (SMPS) up to 400 W, particularly in applications requiring compliance with EN61000-3-2 and JEITA-MITI standards.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194412-L6564D
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous (Transition) 10-SSOP
IC PFC CTRLR TRANSITION 10SSOP
PFC IC Discontinuous (Transition) 10-SSOP
Power Factor Correction - PFC 10 Pin Trans-Mode PFC CTRL 600mA
IC PFC CTRLR TRANSITION 10SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1194412-L6564D | 497-18628-ND | L6564D | L6564D | L6564D | L6564D |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6564D | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |