Manufacturer: STMicroelectronics
Win Source Part Number: 018288-L6563TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 10.3 V to 22 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
PFC IC Discontinuous (Transition) 14-SO
PFC IC Discontinuous (Transition) 14-SO
PFC IC Discontinuous (Transition) 14-SO
IC PFC CTRLR TRANSITION 14SO
IC PFC CTRLR TRANSITION 14SO
Power Factor Correction - PFC POWER SUPPLY
PFC IC Discontinuous (Transition) 14-SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 018288-L6563TR | 497-L6563TR-ND | L6563TR | L6563TR | L6563TR | L6563TR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6563TR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |