Manufacturer: STMicroelectronics
Win Source Part Number: 018287-L6563STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 90μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 10.3 V to 22.5 V
Alternative Parts (Cross-Reference): MC33368DG; L6563S; L6563STR; MC33368PG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 14-SO
PFC IC Discontinuous (Transition) 14-SO
PFC IC Discontinuous (Transition) 14-SO
Power Factor Correction - PFC Transition Mode PFC 5mA 90uA 1.5% Ref
Enhanced transition-mode PFC con
PFC CONTROLLER, -40 TO 150DEG C; UVLO:1.1V; Supply Voltage Min:10.3V; Supply Voltage Max:22.5V; Startup Current:90µA; Operating Supply Current:5mA; Controller IC Case Style:SOIC; No. of Pins:14Pins; Duty Cycle (%):-; Frequency:-; RoHS Compliant: Yes
IC PFC CTRLR TRANSITION 14SO
PFC IC Discontinuous (Transition) 14-SO
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 018287-L6563STR | 497-10148-2-ND | L6563STR | L6563STR | 25AH9779 | L6563STR | L6563STR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6563STR | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Pfc Controller, -40 To 150Deg C; Uvlo Stmicroelectronics | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |