Manufacturer: STMicroelectronics
Win Source Part Number: 037086-L6563S
Category: Integrated Circuits(ICs)
Family: PMIC - PFC (Power Factor Correction)
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SO
Standard Package: 50
Catalog: PFC (Power Factor Correction)
No: 818228
Operating Supply Voltage: 10.3 V ~ 22.5 V
Mode: Discontinuous (Transition)
Current - Startup: 90µA
Alternative Parts (Cross-Reference): MC33368DG; L6563STR; MC33368PG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 037086-L6563S |
| Product Name | Integrated Circuits(ICs) |