STMicroelectronics, Inc. PMIC - PMIC - PFC (Power Factor Correction) - L6563HTR L6563HTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018286-L6563HTR Packaging: Reel - TR Mounting: SMD (SMT) Family Name: L6563H Mode: Discontinuous (Transition) Current - Startup: 90μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10.3 V to 22.5 V Alternative Parts (Cross-Reference): FAN6921AMLMY; NCP1927DR2G; FAN6921AMRMY; Introduction Date: July 22, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018286-L6563HTR Packaging: Reel - TR Mounting: SMD (SMT) Family Name: L6563H Mode: Discontinuous (Transition) Current - Startup: 90μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10.3 V to 22.5 V Alternative Parts (Cross-Reference): FAN6921AMLMY; NCP1927DR2G; FAN6921AMRMY; Introduction Date: July 22, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - L6563HTR - 018286-L6563HTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L6563HTR
018286-L6563HTR
PMIC - PMIC - PFC (Power Factor Correction) - L6563HTR 018286-L6563HTR
Manufacturer: STMicroelectronics Win Source Part Number: 018286-L6563HTR Packaging: Reel - TR Mounting: SMD (SMT) Family Name: L6563H Mode: Discontinuous (Transition) Current - Startup: 90μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 10.3 V to 22.5 V Alternative Parts (Cross-Reference): FAN6921AMLMY; NCP1927DR2G; FAN6921AMRMY; Introduction Date: July 22, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018286-L6563HTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: L6563H
Mode: Discontinuous (Transition)
Current - Startup: 90μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 10.3 V to 22.5 V
Alternative Parts (Cross-Reference): FAN6921AMLMY; NCP1927DR2G; FAN6921AMRMY;
Introduction Date: July 22, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Factor Correction - 1888276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1888276
Power Factor Correction 1888276
STMicroelectronics, L6563HTR

STMicroelectronics, L6563HTR

Supplier's Site
Power Factor Correction - 1888553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1888553
Power Factor Correction 1888553
STMicroelectronics, L6563HTR

STMicroelectronics, L6563HTR

Supplier's Site
Power Factor Correction - 1888553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1888553P
Power Factor Correction 1888553P
STMicroelectronics, L6563HTR

STMicroelectronics, L6563HTR

Supplier's Site
PFC (Power Factor Correction) - 497-L6563HTRDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-L6563HTRDKR-ND
PFC (Power Factor Correction) 497-L6563HTRDKR-ND
PFC IC Discontinuous (Transition) 16-SO

PFC IC Discontinuous (Transition) 16-SO

Buy Now Datasheet
PFC (Power Factor Correction) - 497-L6563HTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-L6563HTR-ND
PFC (Power Factor Correction) 497-L6563HTR-ND
PFC IC Discontinuous (Transition) 16-SO

PFC IC Discontinuous (Transition) 16-SO

Buy Now Datasheet
PFC (Power Factor Correction) - 497-L6563HTRCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-L6563HTRCT-ND
PFC (Power Factor Correction) 497-L6563HTRCT-ND
PFC IC Discontinuous (Transition) 16-SO

PFC IC Discontinuous (Transition) 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6563HTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6563HTR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6563HTR
IC PFC CTRLR TRANSITION 16SO

IC PFC CTRLR TRANSITION 16SO

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6563HTR
Power Factor Correction - PFC L6563HTR
Power Factor Correction - PFC 700V 6mA Start-Up Transition-Mode PFC

Power Factor Correction - PFC 700V 6mA Start-Up Transition-Mode PFC

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L6563HTR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6563HTR
PMIC - PFC (Power Factor Correction) L6563HTR
IC PFC CTRLR TRANSITION 16SO

IC PFC CTRLR TRANSITION 16SO

Supplier's Site Datasheet
PFC (Power Factor Correction) - L6563HTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6563HTR
PFC (Power Factor Correction) L6563HTR
PFC IC Discontinuous (Transition) 16-SO

PFC IC Discontinuous (Transition) 16-SO

Buy Now Datasheet
Pfc Controller, 1Mhz, 22.5V, Soic-16; Uvlo Stmicroelectronics - 38Y7877 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 1Mhz, 22.5V, Soic-16; Uvlo Stmicroelectronics
38Y7877
Pfc Controller, 1Mhz, 22.5V, Soic-16; Uvlo Stmicroelectronics 38Y7877
PFC CONTROLLER, 1MHZ, 22.5V, SOIC-16; UVLO:9.5V; Supply Voltage Min:10.3V; Supply Voltage Max:22.5V; Startup Current:90µA; Operating Supply Current:5mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; RoHS Compliant: Yes

PFC CONTROLLER, 1MHZ, 22.5V, SOIC-16; UVLO:9.5V; Supply Voltage Min:10.3V; Supply Voltage Max:22.5V; Startup Current:90µA; Operating Supply Current:5mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 018286-L6563HTR 1888276 497-L6563HTRDKR-ND L6563HTR L6563HTR L6563HTR L6563HTR 38Y7877
Product Name PMIC - PMIC - PFC (Power Factor Correction) - L6563HTR Power Factor Correction PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Pfc Controller, 1Mhz, 22.5V, Soic-16; Uvlo Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products