Manufacturer: STMicroelectronics
Win Source Part Number: 018285-L6563ATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: L6563
Mode: Discontinuous (Transition)
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 10.3 V to 22 V
Alternative Parts (Cross-Reference): UCC38051DG4; UCC38051DR; UCC38050DG4;
Introduction Date: November 13, 2004
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 14-SO
PFC IC Discontinuous (Transition) 14-SO
PFC IC Discontinuous (Transition) 14-SO
IC PFC CTRLR TRANSITION 14SO
Power Factor Correction - PFC Advanced transition mode PFC controller
IC PFC CTRLR TRANSITION 14SO
PFC IC Discontinuous (Transition) 14-SO
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 018285-L6563ATR | 497-6129-6-ND | L6563ATR | L6563ATR | L6563ATR | L6563ATR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6563ATR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |