Manufacturer: STMicroelectronics
Win Source Part Number: 1194411-L6563A
Packaging: Tube
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 50μA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: L6563A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.3V ~ 22V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194411-L6563A |
| Product Name | Electronic Surplus - L6563A |