STMicroelectronics, Inc. Power Factor Correction L6563

Description
Adv Transition Mode PFC Controller,L6563
Request a Quote Datasheet
Description
Adv Transition Mode PFC Controller,L6563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction - 380040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
380040
Power Factor Correction 380040
Adv Transition Mode PFC Controller,L6563

Adv Transition Mode PFC Controller,L6563

Supplier's Site
Power Factor Correction - 1685789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
1685789
Power Factor Correction 1685789
Adv Transition Mode PFC Controller,L6563

Adv Transition Mode PFC Controller,L6563

Supplier's Site
PFC (Power Factor Correction) - 497-17058-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-17058-ND
PFC (Power Factor Correction) 497-17058-ND
PFC IC Discontinuous (Transition) 14-SO

PFC IC Discontinuous (Transition) 14-SO

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L6563
73028-L6563
PMIC - PMIC - PFC (Power Factor Correction) - L6563 73028-L6563
Manufacturer: STMicroelectronics Win Source Part Number: 73028-L6563 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 73028-L6563
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6563 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6563
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6563
IC PFC CTRLR TRANSITION 14SO

IC PFC CTRLR TRANSITION 14SO

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6563
Power Factor Correction - PFC L6563
Power Factor Correction - PFC POWER SUPPLY

Power Factor Correction - PFC POWER SUPPLY

Buy Now Datasheet
Pfc Controller, Tm, 22V, Soic-14; Uvlo Stmicroelectronics - 51AC9183 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Tm, 22V, Soic-14; Uvlo Stmicroelectronics
51AC9183
Pfc Controller, Tm, 22V, Soic-14; Uvlo Stmicroelectronics 51AC9183
PFC CONTROLLER, TM, 22V, SOIC-14; UVLO:1.1V; Supply Voltage Min:10.3V; Supply Voltage Max:22V; Startup Current:50µA; Operating Supply Current:3.8mA; Controller IC Case Style:SOIC; No. of Pins:14Pins; Duty Cycle (%):-; Frequency:-; RoHS Compliant: Yes

PFC CONTROLLER, TM, 22V, SOIC-14; UVLO:1.1V; Supply Voltage Min:10.3V; Supply Voltage Max:22V; Startup Current:50µA; Operating Supply Current:3.8mA; Controller IC Case Style:SOIC; No. of Pins:14Pins; Duty Cycle (%):-; Frequency:-; RoHS Compliant: Yes

Supplier's Site Datasheet
PFC (Power Factor Correction) - L6563 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6563
PFC (Power Factor Correction) L6563
PFC IC Discontinuous (Transition) 14-SO

PFC IC Discontinuous (Transition) 14-SO

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L6563 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6563
PMIC - PFC (Power Factor Correction) L6563
IC PFC CTRLR TRANSITION 14SO

IC PFC CTRLR TRANSITION 14SO

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 380040 497-17058-ND 73028-L6563 L6563 L6563 51AC9183 L6563 L6563
Product Name Power Factor Correction PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - L6563 Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC Pfc Controller, Tm, 22V, Soic-14; Uvlo Stmicroelectronics PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products