PFC IC Discontinuous (Transition) 1MHz 8-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 092778-L6562N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 1MHz
Mode: Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 10.3 V to 22 V
Alternative Parts (Cross-Reference): FAN4803CP1; E-L6562N; L6561; L6562N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 1MHz 8-DIP
IC PFC CTLR TRANSITION 1MHZ 8DIP
Power Factor Correction - PFC Trans Mode PFC Cont
IC PFC CTLR TRANSITION 1MHZ 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 497-L6562N-ND | 092778-L6562N | L6562N | L6562N | L6562N | L6562N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - L6562N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) |