STMicroelectronics, Inc. PFC (Power Factor Correction) L6562DTR

Description
PFC IC Discontinuous (Transition) 1MHz 8-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 497-4583-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4583-6-ND
PFC (Power Factor Correction) 497-4583-6-ND
PFC IC Discontinuous (Transition) 1MHz 8-SOIC

PFC IC Discontinuous (Transition) 1MHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4583-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4583-2-ND
PFC (Power Factor Correction) 497-4583-2-ND
PFC IC Discontinuous (Transition) 1MHz 8-SOIC

PFC IC Discontinuous (Transition) 1MHz 8-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - 497-4583-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-4583-1-ND
PFC (Power Factor Correction) 497-4583-1-ND
PFC IC Discontinuous (Transition) 1MHz 8-SOIC

PFC IC Discontinuous (Transition) 1MHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - L6562DTR
018284-L6562DTR
PMIC - PMIC - PFC (Power Factor Correction) - L6562DTR 018284-L6562DTR
Manufacturer: STMicroelectronics Win Source Part Number: 018284-L6562DTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 1MHz Family Name: L6562 Mode: Discontinuous (Transition) Current - Startup: 40μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 10.3 V to 22 V Alternative Parts (Cross-Reference): MC33232D; UCC28050DRG4; UCC38051DG4; Introduction Date: May 05, 2003 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018284-L6562DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 1MHz
Family Name: L6562
Mode: Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 10.3 V to 22 V
Alternative Parts (Cross-Reference): MC33232D; UCC28050DRG4; UCC38051DG4;
Introduction Date: May 05, 2003
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Factor Correction - 151479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151479
Power Factor Correction 151479
Transition-mode PFC controller

Transition-mode PFC controller

Supplier's Site
Power Factor Correction - 151478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151478
Power Factor Correction 151478
Transition-mode PFC controller

Transition-mode PFC controller

Supplier's Site
Power Factor Correction - 151479P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
151479P
Power Factor Correction 151479P
Transition-mode PFC controller

Transition-mode PFC controller

Supplier's Site
Pfc Controller, Tm, 22V, Soic-8; Uvlo Stmicroelectronics - 45AC7265 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Tm, 22V, Soic-8; Uvlo Stmicroelectronics
45AC7265
Pfc Controller, Tm, 22V, Soic-8; Uvlo Stmicroelectronics 45AC7265
PFC CONTROLLER, TM, 22V, SOIC-8; UVLO:-; Supply Voltage Min:10.3V; Supply Voltage Max:22V; Startup Current:40µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; MSL:- RoHS Compliant: Yes

PFC CONTROLLER, TM, 22V, SOIC-8; UVLO:-; Supply Voltage Min:10.3V; Supply Voltage Max:22V; Startup Current:40µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PFC (Power Factor Correction) - L6562DTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6562DTR
PFC (Power Factor Correction) L6562DTR
PFC IC Discontinuous (Transition) 1MHz 8-SOIC

PFC IC Discontinuous (Transition) 1MHz 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6562DTR
Power Factor Correction - PFC L6562DTR
Power Factor Correction - PFC Trans Mode PFC Cont

Power Factor Correction - PFC Trans Mode PFC Cont

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L6562DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6562DTR
PMIC - PFC (Power Factor Correction) L6562DTR
IC PFC CTRLR TRANSITION 1MHZ 8SO

IC PFC CTRLR TRANSITION 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6562DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6562DTR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6562DTR
Transition mode

Transition mode

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 497-4583-6-ND 018284-L6562DTR 151479 45AC7265 L6562DTR L6562DTR L6562DTR L6562DTR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - L6562DTR Power Factor Correction Pfc Controller, Tm, 22V, Soic-8; Uvlo Stmicroelectronics PFC (Power Factor Correction) Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products