STMicroelectronics, Inc. PFC (Power Factor Correction) L6562D

Description
PFC IC Discontinuous (Transition) 1MHz 8-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 497-19600-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-19600-ND
PFC (Power Factor Correction) 497-19600-ND
PFC IC Discontinuous (Transition) 1MHz 8-SOIC

PFC IC Discontinuous (Transition) 1MHz 8-SOIC

Buy Now Datasheet
Electronic Surplus - L6562D - 1194410-L6562D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L6562D
1194410-L6562D
Electronic Surplus - L6562D 1194410-L6562D
Manufacturer: STMicroelectronics Win Source Part Number: 1194410-L6562D Packaging: Tube Mounting Style: SMD Mode: Discontinuous (Transition) Current - Startup: 40μA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Power Management Family Part Number: L6562 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.3V ~ 22V Switching Frequency: 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1194410-L6562D
Packaging: Tube
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 40μA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management
Family Part Number: L6562
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.3V ~ 22V
Switching Frequency: 1MHz

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6562D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6562D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6562D
IC PFC CTRLR TRANSITION 1MHZ 8SO

IC PFC CTRLR TRANSITION 1MHZ 8SO

Supplier's Site
Pfc Controller, 22V, 8-Soic; Uvlo Stmicroelectronics - 25M9046 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, 22V, 8-Soic; Uvlo Stmicroelectronics
25M9046
Pfc Controller, 22V, 8-Soic; Uvlo Stmicroelectronics 25M9046
PFC CONTROLLER, 22V, 8-SOIC; UVLO:12V; Supply Voltage Min:10.3V; Supply Voltage Max:22V; Startup Current:40µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:70kHz; MSL:-RoHS Compliant: Yes

PFC CONTROLLER, 22V, 8-SOIC; UVLO:12V; Supply Voltage Min:10.3V; Supply Voltage Max:22V; Startup Current:40µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:70kHz; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
L6562D
Power Factor Correction - PFC L6562D
Power Factor Correction - PFC Trans Mode PFC Cont

Power Factor Correction - PFC Trans Mode PFC Cont

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - L6562D - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6562D
PMIC - PFC (Power Factor Correction) L6562D
IC PFC CTRLR TRANSITION 1MHZ 8SO

IC PFC CTRLR TRANSITION 1MHZ 8SO

Supplier's Site Datasheet
PFC (Power Factor Correction) - L6562D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6562D
PFC (Power Factor Correction) L6562D
PFC IC Discontinuous (Transition) 1MHz 8-SOIC

PFC IC Discontinuous (Transition) 1MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 497-19600-ND 1194410-L6562D L6562D 25M9046 L6562D L6562D L6562D
Product Name PFC (Power Factor Correction) Electronic Surplus - L6562D Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Pfc Controller, 22V, 8-Soic; Uvlo Stmicroelectronics Power Factor Correction - PFC PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products