Manufacturer: STMicroelectronics
Win Source Part Number: 018283-L6562ATDTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous (Transition)
Current - Startup: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 10.5 V to 22.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
PFC IC Discontinuous (Transition) 8-SOIC
PFC IC Discontinuous (Transition) 8-SOIC
PFC IC Discontinuous (Transition) 8-SOIC
IC PFC CTRLR TRANSITION 8SO
PFC CONTROLLER, TM, 22.5V, SOIC-8; UVLO:-; Supply Voltage Min:10.5V; Supply Voltage Max:22.5V; Startup Current:30µA; Operating Supply Current:3.5mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:- RoHS Compliant: Yes
PFC IC Discontinuous (Transition) 8-SOIC
IC PFC CTRLR TRANSITION 8SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 018283-L6562ATDTR | 497-L6562ATDTRDKR-ND | L6562ATDTR | 45AC7264 | L6562ATDTR | L6562ATDTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6562ATDTR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Pfc Controller, Tm, 22.5V, Soic-8; Uvlo Stmicroelectronics | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |