Manufacturer: STMicroelectronics
Win Source Part Number: 718924-L6562ATD
Packaging: Tube
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 30μA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: L6562A
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.5V ~ 22.5V
PFC IC Discontinuous (Transition) 8-SOIC
IC PFC CTRLR TRANSITION 8SO
PFC IC Discontinuous (Transition) 8-SOIC
Power Factor Correction - PFC Transition-mode PFC controller
IC PFC CTRLR TRANSITION 8SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 718924-L6562ATD | 497-L6562ATD-ND | L6562ATD | L6562ATD | L6562ATD | L6562ATD |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - L6562ATD | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) |